location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 8500 series GC8565/02 steam ironing station 2200 W 1.6 L White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
8500 series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GC8565/02
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GC8565/02 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103510581 show
Category:
These are places where steam irons are placed to produce the steam.
Steam Ironing Stations Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19207
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Apr 2024 16:49:41
The date of the most recent change of this product data-sheet in Icecat.
Long product name Philips 8500 series GC8565/02 steam ironing station 2200 W 1.6 L White :
The long product name of Philips 8500 series GC8565/02 steam ironing station 2200 W 1.6 L White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SteamGlide, 2200 W
More>>>
Philips 8500 series GC8565/02 steam ironing station 2200 W 1.6 L White:
The official description of Philips 8500 series GC8565/02 steam ironing station 2200 W 1.6 L White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Great results, minimum effort
No compromise.

Powerful yet surprisingly convenient, this ironing system produces continuous steam with high pressure. The large detachable watertank you can refill at any time and anywhere, making ironing fast and easy.

Fast and powerful ironing
- Steam boost up to 200 g for tough wrinkle removal
- Up to 5 bars of steam pressure for fast ironing
- Continuous steam up to 120 g/min

Comfortable ironing
- Ergonomically and lightweight 1.2kg iron

Easy to use
- Easy one touch cord storage- just press the button
- Detachable 1.6 L watertank

Save energy consumption
- Save 20% energy and 40% water consumption

Hassle-free scale removal
- Permanent anti-calc tablets inside delay scale build up
- Easy rinsing without accessories

Short summary description Philips 8500 series GC8565/02 steam ironing station 2200 W 1.6 L White:
This short summary of the Philips 8500 series GC8565/02 steam ironing station 2200 W 1.6 L White data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 8500 series GC8565/02, 2200 W, 5 bar, 1.6 L, 120 g/min, White, 2 min

Long summary description Philips 8500 series GC8565/02 steam ironing station 2200 W 1.6 L White:
This is an auto-generated long summary of Philips 8500 series GC8565/02 steam ironing station 2200 W 1.6 L White based on the first three specs of the first five spec groups.

Philips 8500 series GC8565/02. Iron power: 2200 W, Maximum steam pressure: 5 bar, Water tank capacity: 1.6 L. AC input voltage: 220-240 V. Cord length: 1.8 m. Weight: 5.5 kg

Features
Iron power *
2200 W
Maximum steam pressure *
5 bar
Water tank capacity *
1.6 L
Removable water tank
Yes
Heating time
2 min
Continuous steam performance *
120 g/min
Vertical steam function
Yes
Variable steam
Yes
Features
Product colour *
White
Power
AC input voltage
220-240 V
Ergonomics
Cord length
1.8 m
Cord storage
Yes
Weight & dimensions
Weight
5.5 kg