Philips logo

Philips GC7230 Pressurised steam generator

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73019
Info modified on:
28 Nov 2024, 13:57:30
End of life date:
31 Dec 2021
Short summary description Philips GC7230 Pressurised steam generator:

Philips GC7230 Pressurised steam generator, 800 W, 4 bar, 80 g/min, Multicolour, 1400 W, 2 min

Long summary description Philips GC7230 Pressurised steam generator:

Philips GC7230 Pressurised steam generator. Iron power: 800 W, Maximum steam pressure: 4 bar, Continuous steam performance: 80 g/min. AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Cord length: 2 m. Width: 429 mm, Depth: 400 mm, Height: 206 mm

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.