Philips logo

Philips GC4340 Steam iron

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68287
Info modified on:
28 Nov 2024, 13:57:14
End of life date:
01 Sept 2021
Short summary description Philips GC4340 Steam iron:

Philips GC4340 Steam iron, Dry & Steam iron, 3 m, 100 g/min, Blue, Silver, White, 40 g/min, 0.350 L

Long summary description Philips GC4340 Steam iron:

Philips GC4340 Steam iron. Type: Dry & Steam iron, Cord length: 3 m, Steam boost performance: 100 g/min. Iron power: 2400 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Width: 303 mm, Depth: 120 mm, Height: 152 mm

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.