Philips GC3830/80 user manual
(1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Trade Leaflet
(0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet
(0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips Azur Performer Steam iron GC3830/80
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Steam 50g/min; 220g steam boost
- - SteamGlide soleplate
- - Anti-calc
- - 2600 Watts
Long product name Philips Azur Performer Steam iron GC3830/80
:
The long product name of Philips Azur Performer Steam iron GC3830/80. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Azur Performer, 2600 W, 50 g/min, 220 g, 2 m
More>>>
Philips Azur Performer Steam iron GC3830/80:
The official description of Philips Azur Performer Steam iron GC3830/80 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
The Philips steam iron Azur Performer combines powerful performance with ease of use. Our Auto Steam Control provides the right amount of steam for each garment. The SteamGlide soleplate will whizz through your ironing.
Easy gliding on all fabrics
- SteamGlide soleplate for smooth and easy gliding
Comfortable ironing
- Auto Steam Control for the right steam for each garment
- Optimal weight for easier manoeuvrability over your garments
- Triple precision tip for optimal control and visibility
Safe ironing
- Self-Clean for effective calc removal
Fast and powerful performance
- 2600 W for quick heat-up and powerful performance
- Steam output of up to 50 g/min for better crease removal
- Steam boost up to 220 g.
Short summary description Philips Azur Performer Steam iron GC3830/80:
This short summary of the Philips Azur Performer Steam iron GC3830/80 data-sheet is auto-generated and uses the product title and the first six key specs.
Philips Azur Performer Steam iron GC3830/80, Steam iron, SteamGlide soleplate, 2 m, 220 g/min, Multicolour, 50 g/min
Long summary description Philips Azur Performer Steam iron GC3830/80:
This is an auto-generated long summary of Philips Azur Performer Steam iron GC3830/80 based on the first three specs of the first five spec groups.
Philips Azur Performer Steam iron GC3830/80. Type: Steam iron, Soleplate type: SteamGlide soleplate, Cord length: 2 m. Iron power: 2600 W. ECO setting: 20% energy reduction, Filling and emptying water: Side-opening door, Reaching tricky areas: Triple precision tip