Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 3300 series Steam iron GC3390/42

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
3300 series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Steam iron GC3390/42
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GC3390/42
Category
Metal and plastic devices which are used to iron/press clothes and sheets.
irons
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 17 Mar 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 34457
This statistic is based on the 75526 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 17-03-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73800 free Open Icecat users .
Info modified on: 18 Jan 2018 20:41:14
The date of the most recent change of this product data-sheet in Icecat.
Long product name Philips 3300 series Steam iron GC3390/42 :
The short editorial description of Philips 3300 series Steam iron GC3390/42

GC3390, 35 gr/min, 300 ml, 2300 W, 1.64 kg
More>>>

Philips 3300 series Steam iron GC3390/42:
The official marketing text of Philips 3300 series Steam iron GC3390/42 as supplied by the manufacturer
This Philips steam iron offers you not only extra convenience because of the large water inlet, extra-long cord and water-level indicator; its new SteamGlide soleplate also makes ironing easier and smoother!
Short summary description Philips 3300 series Steam iron GC3390/42:
This short summary of the Philips 3300 series Steam iron GC3390/42 data-sheet is auto-generated and uses the product title and the first six key specs.
Philips 3300 series Steam iron GC3390/42, Dry & Steam iron, 3 m, 100 g/min, Silver, Translucent, 35 g/min, 0.3 L
Long summary description Philips 3300 series Steam iron GC3390/42 :

Philips Steam iron GC3390/42, 3300 series. Type: Dry & Steam iron, Cord length: 3 m, Steam boost performance: 100 g/min. Power: 2300 W, AC input voltage: 220 - 240, AC input frequency: 50 - 60. Width: 328 mm, Depth: 129 mm, Height: 163 mm

This is an auto-generated long summary of Philips 3300 series Steam iron GC3390/42 based on the first three specs of the first five spec groups.
Features
Type *
Characteristics of the device.
Dry & Steam iron
Cord length *
The distance from one end of the cord (cable) to the other.
3 m
Steam boost performance *
Performance of 'steam boost', that makes ironing more effective.
100 g/min
Colour of product *
The colour e.g. red, blue, green, black, white.
Silver, Translucent
Steam boost function *
This is an iron which has a 'steam boost' function to improve performance.
Yes
Continuous steam performance *
35 g/min
Automatic anti-calc *
Yes
Water tank capacity *
The total amount of water which the tank can hold.
0.3 L
Vertical steam function *
Yes
Cordless *
No
Anti-drip function
Yes
Anti-scale system
Yes
Spray function
Yes
Ergonomics
Non-twisting cord *
The cable between the device and the mains electricity supply does not twist.
Yes
Cord storage
Yes
Indication
Water level indicator
Yes
Extra clear indicator
Yes
Power
Power *
Energy that is produced by mechanical, electrical, or other means and used to operate a device.
2300 W
AC input voltage
The voltage of the AC electricity that is inpitted into the product.
220 - 240
AC input frequency
50 - 60
Weight & dimensions
Width
The measurement or extent of something from side to side.
328 mm
Depth
The distance from the front to the back of something.
129 mm
Height
The measurement of the product from head to foot or from base to top.
163 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
1.64 kg
Brand Image Product code Product Stock Price from
Philips Ironing accessory GC010/00 Philips Ironing accessory GC010/00
(show image)
GC010/00 Ironing accessory GC010/00  — 
X