Philips logo

Philips 3300 series GC3360 Steam iron

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84409
Info modified on:
12 Apr 2024, 16:47:37
End of life date:
31 Dec 2020
Short summary description Philips 3300 series GC3360 Steam iron:

Philips 3300 series GC3360 Steam iron, Dry & Steam iron, 3 m, 100 g/min, Violet, White, 35 g/min, 0.3 L

Long summary description Philips 3300 series GC3360 Steam iron:

Philips 3300 series GC3360 Steam iron. Type: Dry & Steam iron, Cord length: 3 m, Steam boost performance: 100 g/min. Iron power: 2300 W, AC input voltage: 220 - 240 V, AC input frequency: 50-60 Hz. Width: 328 mm, Depth: 129 mm, Height: 163 mm

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.