Philips Steam iron GC3260/02, Dry & Steam iron, 3 m, Purple, White, 35 g/min, 0.300 L, 95 g/min
Philips Steam iron GC3260/02. Type: Dry & Steam iron, Cord length: 3 m, Product colour: Purple, White. Iron power: 2300 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Width: 303 mm, Depth: 120 mm, Height: 152 mm