Philips logo

Philips GC3231 Steam iron

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91189
Info modified on:
12 Apr 2024, 16:47:25
Short summary description Philips GC3231 Steam iron:

Philips GC3231 Steam iron, Dry & Steam iron, 3 m, 35 g/min, 0.300 L, 95 g/min, 2300 W

Long summary description Philips GC3231 Steam iron:

Philips GC3231 Steam iron. Type: Dry & Steam iron, Cord length: 3 m, Continuous steam performance: 35 g/min. Iron power: 2300 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Width: 303 mm, Depth: 120 mm, Height: 152 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.