location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 2500 series GC2540 Steam iron

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2500 series GC2540 Steam iron
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GC2540/02 show
Show alternative article codes used in the online market place
Category:
Metal and plastic devices which are used to iron/press clothes and sheets.
Irons Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14853
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Apr 2024 12:43:38
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Sep 2021
Product end of life date
Bullet Points Philips 2500 series GC2540 Steam iron
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2100 Watt
  • - Steam boost up to 95 g
  • - Double Active Calc System
  • - Up to 32 g/min of steam
  • - 300 ml water tank
  • - Non-stick soleplate
  • - Vertical steam
  • - Drip-stop system
Long product name Philips 2500 series GC2540 Steam iron :
The long product name of Philips 2500 series GC2540 Steam iron. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Philips 2500 series Steam iron
More>>>
Philips 2500 series GC2540 Steam iron:
The official description of Philips 2500 series GC2540 Steam iron as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Longer-lasting steam performance


Simple, fast and effective
For great results, you want powerful steam and an iron that never gives up. With its 95 g steam boost, 2100 W for constant high steam and Double Active Calc system, this practical iron gives you value for money that lasts!

Short summary description Philips 2500 series GC2540 Steam iron:
This short summary of the Philips 2500 series GC2540 Steam iron data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 2500 series GC2540 Steam iron, Steam iron, Non-stick soleplate, 2 m, 95 g/min, Blue, White, 32 g/min

Long summary description Philips 2500 series GC2540 Steam iron:
This is an auto-generated long summary of Philips 2500 series GC2540 Steam iron based on the first three specs of the first five spec groups.

Philips 2500 series GC2540 Steam iron. Type: Steam iron, Soleplate type: Non-stick soleplate, Cord length: 2 m. Iron power: 2100 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Width: 295 mm, Depth: 116 mm, Height: 195 mm

Constant high steam output
Constant high steam output

2100 Watt enables constant high steam output.

Features
Type *
Steam iron
Soleplate type *
Non-stick soleplate
Self-cleaning *
Yes
Product colour *
Blue, White
Steam boost function *
Yes
Continuous steam *
Yes
Continuous steam performance *
32 g/min
Automatic anti-calc *
Yes
Water tank capacity *
0.3 L
Anti-drip function *
Yes
Variable steam *
Yes
Vertical steam function *
Yes
Spray function *
Yes
Cord length *
2 m
Steam boost performance *
95 g/min
Features
Maximum continuous flow
95 g/min
Ergonomics
Non-twisting cord *
No
Indication
Temperature-ready indicator
Yes
Indication light
Yes
Power
Iron power *
2100 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width
295 mm
Depth
116 mm
Height
195 mm
Weight
1.2 kg