location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 2500 series GC2520 Steam iron

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
2500 series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2500 series GC2520 Steam iron
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GC2520/02 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103295952
Category:
Metal and plastic devices which are used to iron/press clothes and sheets.
Irons Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 136917
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2024 01:21:00
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Sep 2021
Product end of life date
Philips GC2520/02 user manual (1.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips 2500 series GC2520 Steam iron
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2000 Watt
  • - Steam boost up to 90 g
  • - Double Active Calc System
  • - Up to 30 g/min of steam
  • - 300 ml water tank
  • - Vertical steam
  • - Non-stick soleplate
Long product name Philips 2500 series GC2520 Steam iron :
The long product name of Philips 2500 series GC2520 Steam iron. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Philips 2500 series Steam iron
More>>>
Philips 2500 series GC2520 Steam iron:
The official description of Philips 2500 series GC2520 Steam iron as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Longer-lasting steam performance


Simple, fast and effective
For great results, you want powerful steam and an iron that never gives up. With its 90 g steam boost, 2000 W for constant high steam and Double Active Calc system, this practical iron gives you value for money that lasts!

Short summary description Philips 2500 series GC2520 Steam iron:
This short summary of the Philips 2500 series GC2520 Steam iron data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 2500 series GC2520 Steam iron, Dry & Steam iron, 2 m, 90 g/min, Blue, White, 30 g/min, 0.300 L

Long summary description Philips 2500 series GC2520 Steam iron:
This is an auto-generated long summary of Philips 2500 series GC2520 Steam iron based on the first three specs of the first five spec groups.

Philips 2500 series GC2520 Steam iron. Type: Dry & Steam iron, Cord length: 2 m, Steam boost performance: 90 g/min. Iron power: 2000 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Width: 295 mm, Depth: 116 mm, Height: 195 mm

2000 Watt enables constant high steam output
2000 Watt enables constant high steam output

2000 Watt enables constant high steam output.

Steam boost up to 90 g for the most stubborn creases
Steam boost up to 90 g for the most stubborn creases

The iron's 90 g steam boost enables you to easily remove even the most stubborn creases.

Double Active Calc System prevents scale build-up
Double Active Calc System prevents scale build-up

The Double Active Calc system of your Philips steam iron prevents scale build-up through anti-scale pills and an easy-to-use calc clean function.

Continuous steam up to 30 g/min for better crease removal
Continuous steam up to 30 g/min for better crease removal

Continuous steam up to 30 g/min for better crease removal.

Vertical steam for crease removal in hanging fabrics
Vertical steam for crease removal in hanging fabrics

This Philips iron has a vertical steam function, for crease removal in hanging fabrics.

Non-stick soleplate coating
Non-stick soleplate coating

The soleplate of your Philips iron is coated with a special non-stick layer for good gliding performance on all fabrics.

Features
Type *
Dry & Steam iron
Product colour *
Blue, White
Steam boost function *
Yes
Continuous steam performance *
30 g/min
Automatic anti-calc *
Yes
Water tank capacity *
0.300 L
Variable steam *
Yes
Anti-scale system
Yes
Vertical steam function *
Yes
Spray function *
Yes
Cord length *
2 m
Steam boost performance *
90 g/min
Cordless
No
Ergonomics
Non-twisting cord *
Yes
Indication
Temperature-ready indicator
Yes
Indication light
Yes
Power
Iron power *
2000 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width
295 mm
Depth
116 mm
Height
195 mm
Weight
1.2 kg
Other features
Pointed tip
Yes