Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Mistral GC 2115 Steam iron Grey,White

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mistral GC 2115
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GC2115/02
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
8710103173946 show
Category
Metal and plastic devices which are used to iron/press clothes and sheets.
Irons
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 13 Oct 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 13663
This statistic is based on the 78390 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 13-10-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 76581 free Open Icecat users .
Info modified on: 23 Jun 2018 15:41:39
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Philips Mistral GC 2115 Steam iron Grey,White:
This short summary of the Philips Mistral GC 2115 Steam iron Grey,White data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Mistral GC 2115, Steam iron, 1.8 m, 45 g/min, Grey, White, 0.250 L, 1600 W

Long summary description Philips Mistral GC 2115 Steam iron Grey,White:
This is an auto-generated long summary of Philips Mistral GC 2115 Steam iron Grey,White based on the first three specs of the first five spec groups.

Philips Mistral GC 2115. Type: Steam iron, Cord length: 1.8 m, Steam boost performance: 45 g/min. Power consumption (typical): 1600 W, Power requirements: 110V-240V. Weight: 1.2 kg. Continuous flow: 0 - 25 g/min

Features
Type *
Characteristics of the device.
Steam iron
Variable steam *
The amount of steam produced by the device can be changed.
Yes
Cord length *
The distance from one end of the cord (cable) to the other.
1.8 m
Steam boost performance *
Performance of 'steam boost', that makes ironing more effective.
45 g/min
Colour of product *
The colour e.g. red, blue, green, black, white.
Grey, White
Water tank capacity *
The total amount of water which the tank can hold.
0.250 L
Vertical steam function *
Yes
Anti-scale system
Yes
Spray function
Yes
Ergonomics
Cord storage
Yes
Power
Power consumption (typical)
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
1600 W
Power requirements
110V-240V
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
1.2 kg
Other features
Continuous flow
0 - 25 g/min
Brand Image Product code Product Stock Price from
Philips GC1015/01 Steam iron Aluminium soleplate Blue,White iron Philips GC1015/01 Steam iron Aluminium soleplate Blue,White iron
(show image)
GC1015/01 GC1015/01  — 
Philips Mistral GC2105 Steam iron Blue,White Philips Mistral GC2105 Steam iron Blue,White
(show image)
GC2105/02 Mistral GC2105  — 
Customer service details
X