location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Mistral GC2105 Steam iron Blue, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mistral GC2105
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GC2105/02
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103173984 show
Category:
Metal and plastic devices which are used to iron/press clothes and sheets.
Irons Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 133967
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:26:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips Mistral GC2105 Steam iron Blue, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Steam iron 1.8 m Blue, White
  • - 0.250 L
  • - Spray function
Long product name Philips Mistral GC2105 Steam iron Blue, White :
The long product name of Philips Mistral GC2105 Steam iron Blue, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Mistral GC2105
More>>>
Philips Mistral GC2105 Steam iron Blue, White:
The official description of Philips Mistral GC2105 Steam iron Blue, White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Steam iron with durable, easy-gliding and highly scratch-resistant Ceralon soleplate, variable steam (up to 25g/min) and even steam distribution. Extra shot of steam (30g/min) and large 250ml water tank.


The Mistral iron gives you great value for money. It has a streamlined yet powerful design and excellent performance and convenience features, such as integrated Calc-Clean, variable steam output for different fabrics and even and efficient steam distribution thanks to the two rows of steam holes. The Ceralon soleplate with 3-layer coating is ideal for ironing a mixture of fabrics.


Ceralon soleplate
The smooth-gliding soleplate with Ceralon coating is highly durable, scratch-resistant and easy to clean. Ideal for ironing a wide range of fabrics.

Integrated Calc-Clean
The Integrated Calc-Clean feature removes loose scale from the steam chamber, ensuring a longer iron lifetime.

Variable steam output
Three steam positions (up to 25g/min) provide flexibility in steam output for different types of garments.

Even steam distribution
Two rows of special, elliptical steam vents ensure an even, efficient distribution of steam and optimum results.

Short summary description Philips Mistral GC2105 Steam iron Blue, White:
This short summary of the Philips Mistral GC2105 Steam iron Blue, White data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Mistral GC2105, Steam iron, 1.8 m, Blue, White, 0.250 L, 1600 W, 1.2 kg

Long summary description Philips Mistral GC2105 Steam iron Blue, White:
This is an auto-generated long summary of Philips Mistral GC2105 Steam iron Blue, White based on the first three specs of the first five spec groups.

Philips Mistral GC2105. Type: Steam iron, Cord length: 1.8 m, Product colour: Blue, White. Power consumption (typical): 1600 W. Weight: 1.2 kg. Continuous flow: 25 g/min

Features
Type *
Steam iron
Product colour *
Blue, White
Water tank capacity *
0.250 L
Anti-scale system
Yes
Spray function *
Yes
Cord length *
1.8 m
Ergonomics
Cord storage
Yes
Power
Power consumption (typical)
1600 W
Weight & dimensions
Weight
1.2 kg
Other features
Continuous flow
25 g/min
Brand Image Product code Product Stock Price from
Philips Mistral GC 2115 Steam iron Grey, White Philips Mistral GC 2115 Steam iron Grey, White
(show image)
GC2115/02 Mistral GC 2115