Philips 1700 series GC1730 Steam iron, Dry & Steam iron, 1.8 m, Blue, White, 17 g/min, 0.180 L, 1400 W
Philips 1700 series GC1730 Steam iron. Type: Dry & Steam iron, Cord length: 1.8 m, Product colour: Blue, White. Iron power: 1400 W, AC input voltage: 220 V, AC input frequency: 50 - 60 Hz. Width: 261 mm, Depth: 115 mm, Height: 136 mm