Philips logo

Philips GC1015/01 iron Steam iron Aluminium soleplate Blue, White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102755
Info modified on:
12 Apr 2024, 16:45:42
Short summary description Philips GC1015/01 iron Steam iron Aluminium soleplate Blue, White:

Philips GC1015/01, Steam iron, Aluminium soleplate, 1.9 m, Blue, White, 0.15 L, 1200 W

Long summary description Philips GC1015/01 iron Steam iron Aluminium soleplate Blue, White:

Philips GC1015/01. Type: Steam iron, Soleplate type: Aluminium soleplate, Cord length: 1.9 m. Power consumption (typical): 1200 W. Weight: 870 g. Continuous flow: 15 g/min

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.