Philips logo

Philips Easy8 GC022/05 Ironing board cover

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
204273
Info modified on:
07 Nov 2024, 11:10:02
End of life date:
01 Jan 2018
Bullet Points Philips Easy8 GC022/05 Ironing board cover:
  • - 100% cotton top layer
  • - Perfect for Easy8 board
  • - including ShoulderWings
  • - Wider steam distribution
  • - 3D Textile Technology
  • - Ideal for steam generators
  • - Ironing with 78% less noise
  • - Special felt layer
  • - Easy-fit fastener system
Long product name Philips Easy8 GC022/05 Ironing board cover:

Philips Easy8 Ironing board cover

Philips Easy8 GC022/05 Ironing board cover:

Smooth ironing without water drips on the floor


Ironing with no leakage
Easy8 ironing board covers for prolonged performance, including covers for the ShoulderWings system. The covers are easy to place and fix on the board thanks to the easy-fit fastener system. Part of the Philips ironing accessories range.

Short summary description Philips Easy8 GC022/05 Ironing board cover:

Philips Easy8 GC022/05 Ironing board cover, 550 mm

Long summary description Philips Easy8 GC022/05 Ironing board cover:

Philips Easy8 GC022/05 Ironing board cover. Width: 550 mm

Reasons to buy
Video
Specs
Recommended products
Loading...
Disclaimer Philips Easy8 GC022/05 Ironing board cover GC022/05:
10% wider steam distribution with PerfectFlow
78% noise reduction in sound versus multilayer board cover
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.