Philips logo

Philips Easy8 GC020/05 Ironing board cover

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
215520
Info modified on:
07 Nov 2024, 17:29:33
End of life date:
01 Jan 2018
Bullet Points Philips Easy8 GC020/05 Ironing board cover:
  • - Easy-fit system
  • - Perfect for Easy8 board
  • - including ShoulderWings
  • - Ideal for steam generators
  • - Ironing with 60% less noise
  • - AquaBlock anti-drip cover
Long product name Philips Easy8 GC020/05 Ironing board cover:

Philips Easy8 Ironing board cover

Philips Easy8 GC020/05 Ironing board cover:

For easy8 ironing board


Replacement cover for prolonged performance
Easy8 ironing board covers for prolonged performance, including covers for the ShoulderWings system. The covers are easy to place and fix on the board thanks to the easy-fit fastener system. Part of the Philips ironing accessories range.

Short summary description Philips Easy8 GC020/05 Ironing board cover:

Philips Easy8 GC020/05 Ironing board cover, Cotton, Grey, 450 mm, 1200 mm

Long summary description Philips Easy8 GC020/05 Ironing board cover:

Philips Easy8 GC020/05 Ironing board cover. Material: Cotton, Product colour: Grey. Width: 450 mm, Depth: 1200 mm

Reasons to buy
Specs
Recommended products
Distributors
Loading...
Disclaimer Philips Easy8 GC020/05 Ironing board cover GC020/05:
Reduction in sound power versus multilayer board cover
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.