Philips logo

Philips FWM377 MP3 Mini Hi-Fi System

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37638
Info modified on:
14 Mar 2024, 17:49:08
Short summary description Philips FWM377 MP3 Mini Hi-Fi System:

Philips FWM377 MP3 Mini Hi-Fi System, Home audio mini system, Black, Red, Silver, Mechanical, 1 deck(s), 3 discs, Carousel disc loader

Long summary description Philips FWM377 MP3 Mini Hi-Fi System:

Philips FWM377 MP3 Mini Hi-Fi System. Type: Home audio mini system, Product colour: Black, Red, Silver, Cassette deck technology: Mechanical. RMS rated power: 240 W, Speaker type: 2-way, Woofer diameter: 13.4 cm. Supported radio bands: FM, MW, Tuner enhancements: Auto store, Easy set (plug & play). Display type: FTD. Headphone connectivity: 3.5 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.