Philips FWM377 MP3 Mini Hi-Fi System, Mechanical, 1 deck(s), 3 discs, 240 W, FM, MW, FTD
Philips FWM377 MP3 Mini Hi-Fi System. Cassette deck technology: Mechanical, Number of decks: 1 deck(s), Number of optical discs: 3 discs. RMS rated power: 240 W. Supported radio bands: FM, MW. Display type: FTD. Headphone connectivity: 3.5 mm