Philips logo

Philips FWM185 Mini Hi-Fi System

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89374
Info modified on:
11 Jul 2022, 13:44:01
Short summary description Philips FWM185 Mini Hi-Fi System:

Philips FWM185 Mini Hi-Fi System, Home audio mini system, Black, Silver, Mechanical, 1 deck(s), 1 discs, Tray

Long summary description Philips FWM185 Mini Hi-Fi System:

Philips FWM185 Mini Hi-Fi System. Type: Home audio mini system, Product colour: Black, Silver, Cassette deck technology: Mechanical. RMS rated power: 120 W, Speaker type: 2-way, Woofer diameter: 10.2 cm. Supported radio bands: FM, MW, FM band range: 87.5 - 108 MHz, MW band range: 531 - 1602 kHz. Display type: LCD. Headphone connectivity: 3.5 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.