Philips logo

Philips Mini Hi-Fi System FWM185/05

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96298
Info modified on:
14 Mar 2024, 18:07:07
Short summary description Philips Mini Hi-Fi System FWM185/05:

Philips Mini Hi-Fi System FWM185/05, Home audio mini system, Black, Silver, Mechanical, 1 deck(s), 1 discs, Tray

Long summary description Philips Mini Hi-Fi System FWM185/05:

Philips Mini Hi-Fi System FWM185/05. Type: Home audio mini system, Product colour: Black, Silver, Cassette deck technology: Mechanical. RMS rated power: 120 W, Speaker type: 2-way, Woofer diameter: 10.2 cm. Supported radio bands: FM, MW. Display type: LCD. Audio formats supported: MP3, WMA, Disc types supported: CD, CD-R, CD-RW, Playback disc formats: CD audio

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.