Philips logo

Philips FWD798 DVD Mini Hi-Fi System

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
126893
Info modified on:
14 Mar 2024, 18:11:56
Short summary description Philips FWD798 DVD Mini Hi-Fi System:

Philips FWD798 DVD Mini Hi-Fi System, Home audio mini system, Black, Silver, Full Logical, 2 deck(s), 3 discs, 750 W

Long summary description Philips FWD798 DVD Mini Hi-Fi System:

Philips FWD798 DVD Mini Hi-Fi System. Type: Home audio mini system, Product colour: Black, Silver, Cassette deck technology: Full Logical. RMS rated power: 750 W, Speaker type: 3-way, Woofer diameter: 16.5 cm. Supported radio bands: FM, MW, Tuner enhancements: Auto store, Auto tuning, Tuner type: Digital. Display type: FTD. Headphone connectivity: 3.5 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.