Philips logo

Philips FWD186 DVD Mini Hi-Fi System

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71124
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips FWD186 DVD Mini Hi-Fi System:

Philips FWD186 DVD Mini Hi-Fi System, Home audio mini system, Black, Silver, Mechanical, 1 deck(s), 1 discs, 210 W

Long summary description Philips FWD186 DVD Mini Hi-Fi System:

Philips FWD186 DVD Mini Hi-Fi System. Type: Home audio mini system, Product colour: Black, Silver, Cassette deck technology: Mechanical. RMS rated power: 210 W, Speaker type: 2-way, Woofer diameter: 10.2 cm. Supported radio bands: FM, MW, Tuner enhancements: Auto store, Auto tuning, Easy set (plug & play), FM band range: 87.5 - 108 MHz. Display type: VFD. Headphone connectivity: 2.5 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.