Philips logo

Philips FWD17 DVD Mini Hi-Fi System

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
146277
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips FWD17 DVD Mini Hi-Fi System:

Philips FWD17 DVD Mini Hi-Fi System, DVD player, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, CD audio, CD video, SVCD, 1 discs, 60 W, Dolby Digital

Long summary description Philips FWD17 DVD Mini Hi-Fi System:

Philips FWD17 DVD Mini Hi-Fi System. Optical disc player type: DVD player, Disc types supported: CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Playback disc formats: CD audio, CD video, SVCD. RMS rated power: 60 W, Audio decoders: Dolby Digital. Supported radio bands: FM, MW. Satellite speaker type: 2-way, Satellite speakers RMS power: 30 W. AC input frequency: 50 - 60 Hz, AC input voltage: 200-240 V

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.