Philips logo

Philips FWD132 DVD Mini Hi-Fi System

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62516
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips FWD132 DVD Mini Hi-Fi System:

Philips FWD132 DVD Mini Hi-Fi System, Home audio mini system, Black, Silver, Mechanical, 1 deck(s), 1 discs, 60 W

Long summary description Philips FWD132 DVD Mini Hi-Fi System:

Philips FWD132 DVD Mini Hi-Fi System. Type: Home audio mini system, Product colour: Black, Silver, Cassette deck technology: Mechanical. RMS rated power: 60 W, Peak Music Power Output (PMPO): 1200 W, Audio decoders: Dolby Digital. Supported radio bands: FM. Display type: LCD. Audio formats supported: MP3, WMA, Disc types supported: DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Playback disc formats: Picture CD, CD audio, CD video, SVCD

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.