Philips FWC185 Mini Hi-Fi System, Home audio mini system, Grey, Mechanical, 1 deck(s), 3 discs, 30 W
Philips FWC185 Mini Hi-Fi System. Type: Home audio mini system, Product colour: Grey, Cassette deck technology: Mechanical. RMS rated power: 30 W. Supported radio bands: AM, FM. Display type: LCD, Display digits: 2 digits. Headphone connectivity: 3.5 mm