Philips logo

Philips USB Flash Drive FM08FD02B/00

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20405
Info modified on:
14 Mar 2024, 18:23:03
Philips FM08FD02B/00 user manual (1.8 MB)
Product Brochure/Datasheet (527 KB)
Short summary description Philips USB Flash Drive FM08FD02B/00:

Philips USB Flash Drive FM08FD02B/00, 8 GB, USB Type-A, 2.0, 15 MB/s

Long summary description Philips USB Flash Drive FM08FD02B/00:

Philips USB Flash Drive FM08FD02B/00. Capacity: 8 GB, Device interface: USB Type-A, USB version: 2.0, Read speed: 15 MB/s, Write speed: 3 MB/s

Reasons to buy
Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.