location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Marathon Bagless vacuum cleaner FC9219/01

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Marathon
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Bagless vacuum cleaner FC9219/01
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FC9219/01 show
Show alternative article codes used in the online market place
Category:
Electrical apparatus that by means of suction collects dust and small particles from floors and other surfaces.
Vacuums Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 93900
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Jun 2024 04:31:22
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips Marathon Bagless vacuum cleaner FC9219/01
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Cylinder vacuum 2 L 2200 W Black, Red
  • - Variable power
  • - Dry Bagless
  • - HEPA Filtering 78 dB
  • - Operating radius: 11 m
Long product name Philips Marathon Bagless vacuum cleaner FC9219/01 :
The long product name of Philips Marathon Bagless vacuum cleaner FC9219/01. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

FC9219, Marathon Bagless vacuum cleaner, 2200 W
More>>>
Philips Marathon Bagless vacuum cleaner FC9219/01:
The official description of Philips Marathon Bagless vacuum cleaner FC9219/01 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Professional cleaning
With high cleaning power that lasts and lasts

Thanks to Philips' new Cyclone Filter technology, the bagless Marathon delivers suction power that lasts. Its efficient design and 2200 W motor deliver very high max. suction power in its category.

Highly efficient anti-allergy system
- HEPA AirSeal plus HEPA 13 washable filter

Easy cleaning, even around furniture
- TriActive nozzle with unique 3-in-1 action
- Additonal parquet nozzle with scratch-protection

Thorough cleaning results all the time
- High performance cyclone filter for lasting suction power
- 2200 Watt generating max 400 Watt suction power

Short summary description Philips Marathon Bagless vacuum cleaner FC9219/01:
This short summary of the Philips Marathon Bagless vacuum cleaner FC9219/01 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Marathon Bagless vacuum cleaner FC9219/01, 2200 W, Cylinder vacuum, Dry, Bagless, 2 L, HEPA

Long summary description Philips Marathon Bagless vacuum cleaner FC9219/01:
This is an auto-generated long summary of Philips Marathon Bagless vacuum cleaner FC9219/01 based on the first three specs of the first five spec groups.

Philips Marathon Bagless vacuum cleaner FC9219/01. Maximum input power: 2200 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Bagless, Dust capacity: 2 L. Vacuum air filtering: HEPA, Dirt separating method: Filtering, Noise level: 78 dB. Product colour: Black, Red

Power
Suction power
400 AW
Maximum input power *
2200 W
Variable power
Yes
Design
Dust capacity *
2 L
Type *
Cylinder vacuum
Cleaning type *
Dry
Product colour *
Black, Red
Tube type
Telescopic
Tube material
Metal
Wheels material
Rubber
Cordless
No
Dust container type *
Bagless
Extension tubes
Yes
Performance
Vacuum air filtering *
HEPA
Dirt separating method *
Filtering
HEPA class
HEPA 13
Performance
Air filtration stages quantity
13
Proper use *
Home
Cleaning surfaces *
Carpet, Hard floor
Noise level *
78 dB
Vacuum
33 kPa
Airflow
42 l/s
Operating radius
11 m
Ergonomics
Cord length
8 m
Park/storage assist
Yes
On/off switch
Yes
Weight & dimensions
Weight
7.2 kg
Packaging content
Vacuum brushes included
Parquet brush
Crevice tool
Yes
Special nozzle
parquet
Other features
Telescopic tube
Yes