location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Marathon Bagless vacuum cleaner FC9216/04

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Marathon
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Bagless vacuum cleaner FC9216/04
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FC9216/04 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103415329 show
Category:
Electrical apparatus that by means of suction collects dust and small particles from floors and other surfaces.
Vacuums Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43030
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Apr 2024 16:45:30
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips Marathon Bagless vacuum cleaner FC9216/04
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Cylinder vacuum 2 L 2000 W Black
  • - Dry
  • - HEPA Filtering 76 dB
  • - Operating radius: 12 m
Long product name Philips Marathon Bagless vacuum cleaner FC9216/04 :
The long product name of Philips Marathon Bagless vacuum cleaner FC9216/04. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Input power 2000W, Suction power 350W, 40l/s, 76dB, 30kPa, 7.2kg, Black
More>>>
Philips Marathon Bagless vacuum cleaner FC9216/04:
The official description of Philips Marathon Bagless vacuum cleaner FC9216/04 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Professional cleaning
Thanks to Philips' new Cyclone Filter technology, the bagless Marathon delivers suction power that lasts. Its efficient design and 2000 W motor deliver very high max. suction power in its category, and it's the quietest bagless available.

Thorough cleaning results all the time
- 2000 Watt motor generating max. 350 Watt suction power
- High performance cyclone filter for lasting suction power
Highly efficient anti-allergy system
- HEPA AirSeal plus HEPA 13 washable filter
Easy cleaning, even around furniture
- Tri-active nozzle with unique 3-in-1 action
Scratch-protection for parquet floors
- Special parquet nozzle with soft brush hairs
Outstanding results on carpets and furniture
- Turbo Brush nozzle removes 25% more hairs and dust

Short summary description Philips Marathon Bagless vacuum cleaner FC9216/04:
This short summary of the Philips Marathon Bagless vacuum cleaner FC9216/04 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Marathon Bagless vacuum cleaner FC9216/04, 2000 W, Cylinder vacuum, Dry, 2 L, HEPA, Filtering

Long summary description Philips Marathon Bagless vacuum cleaner FC9216/04:
This is an auto-generated long summary of Philips Marathon Bagless vacuum cleaner FC9216/04 based on the first three specs of the first five spec groups.

Philips Marathon Bagless vacuum cleaner FC9216/04. Maximum input power: 2000 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust capacity: 2 L. Vacuum air filtering: HEPA, Dirt separating method: Filtering, Noise level: 76 dB. Product colour: Black

Power
Input power (IEC)
1800 W
Suction power
350 AW
Maximum input power *
2000 W
Power control
Electronic
Design
Dust capacity *
2 L
Type *
Cylinder vacuum
Cleaning type *
Dry
Product colour *
Black
Tube type
Telescopic
Tube material
Metal
Wheels material
Rubber
Filter
Ultra Clean Air HEPA 13
Extension tubes
Yes
Performance
Vacuum air filtering *
HEPA
Dirt separating method *
Filtering
HEPA class
HEPA 13
Proper use *
Home
Noise level *
76 dB
Vacuum
30 kPa
Operating radius
12 m
Ergonomics
Cord length
9 m
Soft grip
Yes
Weight & dimensions
Weight
7.2 kg
Other features
Nozzle
TriActive