location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Marathon FC9216/01 Bagless vacuum cleaner

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Marathon
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Marathon FC9216/01 Bagless vacuum cleaner
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FC9216/01 show
Show alternative article codes used in the online market place
Category:
Electrical apparatus that by means of suction collects dust and small particles from floors and other surfaces.
Vacuums Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7098
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Apr 2024 03:11:48
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Philips FC9216/01 user manual (14.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Leaflet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips Marathon FC9216/01 Bagless vacuum cleaner
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - HEPA AirSeal, HEPA 13 filter
  • - Turbo Brush nozzle
  • - TriActive nozzle
  • - Powerful and quiet motor
  • - Lasting suction power
Long product name Philips Marathon FC9216/01 Bagless vacuum cleaner :
The long product name of Philips Marathon FC9216/01 Bagless vacuum cleaner. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Philips Marathon Bagless vacuum cleaner
More>>>
Philips Marathon FC9216/01 Bagless vacuum cleaner:
The official description of Philips Marathon FC9216/01 Bagless vacuum cleaner as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Professional cleaning
High cleaning power that lasts and lasts
Thanks to Philips' new Cyclone Filter technology, the bagless Marathon delivers suction power that lasts. Its efficient design and 2000 W motor deliver very high max. suction power in its category, and it's the quietest bagless available.

Short summary description Philips Marathon FC9216/01 Bagless vacuum cleaner:
This short summary of the Philips Marathon FC9216/01 Bagless vacuum cleaner data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Marathon FC9216/01 Bagless vacuum cleaner, 2000 W, Cylinder vacuum, Dry, Bagless, 2 L, HEPA

Long summary description Philips Marathon FC9216/01 Bagless vacuum cleaner:
This is an auto-generated long summary of Philips Marathon FC9216/01 Bagless vacuum cleaner based on the first three specs of the first five spec groups.

Philips Marathon FC9216/01 Bagless vacuum cleaner. Maximum input power: 2000 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Bagless, Dust capacity: 2 L. Vacuum air filtering: HEPA, Dirt separating method: Cyclonic/filtering, Noise level: 76 dB. Product colour: Black

2000 Watt motor generating max. 350 Watt suction power
2000 Watt motor generating max. 350 Watt suction power

The Marathon's powerful 2000 Watt motor generates very high max. suction power in its category. Its efficient design also makes it exceptionally quiet.

High performance cyclone filter for lasting suction power

Thanks to its Cyclone Filter technology, the Marathon maintains a high level of suction power over time, whereas average vacuum cleaners lose suction power quickly as their dust bag or filter becomes clogged.

HEPA AirSeal plus HEPA 13 filter
HEPA AirSeal plus HEPA 13 filter

This Philips vacuum cleaner has been designed in such a way that all the air taken in is passed through the washable HEPA 13 filter (99.95% filtration) before it is exhausted. No escape is possible.

Turbo Brush nozzle removes 25% more hairs and dust
Turbo Brush nozzle removes 25% more hairs and dust

The Turbo Brush nozzle allows deep cleaning of carpets and quick hair and fluff removal from carpets. The rotating brush actively removes small dust particles and hairs, resulting in a 25% better cleaning performance on carpets. The wheels of the nozzle prevent damage during use on hard floors.

TriActive nozzle with unique 3-in-1 action
TriActive nozzle with unique 3-in-1 action

The TriActive nozzle cleans your floor in 3 ways in one go: 1) A larger opening at the tip of the nozzle easily sucks up big bits. 2) It has maximum cleaning efficiency due to optimised airflow through the nozzle. 3) The two side brushes sweep up the dust and dirt closely alongside furniture and walls.

Power
Input power (IEC)
1800 W
Suction power
350 AW
Maximum input power *
2000 W
Power control
Electronic
Power source
AC
Design
Dust capacity *
2 L
Type *
Cylinder vacuum
Cleaning type *
Dry
Product colour *
Black
Tube type
Telescopic
Tube parts quantity
2
Tube material
Metal
Flexible hose
Yes
Wheels material
Rubber
Dust container type *
Bagless
Performance
Vacuum air filtering *
HEPA
Dirt separating method *
Cyclonic/filtering
Performance
HEPA class
HEPA 13
Removable filter
Yes
Washable filter
Yes
Proper use *
Home
Cleaning surfaces *
Bare floor, Carpet, Soft floor
Noise level *
76 dB
Vacuum
30 kPa
Airflow
40 l/s
Operating radius
12 m
Ergonomics
Cord length
9 m
Handgrip accessory storage
Yes
Carrying handle(s)
Yes
Handles quantity
2
Weight & dimensions
Weight
7.2 kg
Packaging content
Vacuum brushes included
Mini brush, Turbo brush
Crevice tool
Yes