location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Marathon Bagless vacuum cleaner FC9200/11

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Marathon
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Bagless vacuum cleaner FC9200/11
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FC9200/11 show
Show alternative article codes used in the online market place
Category:
Electrical apparatus that by means of suction collects dust and small particles from floors and other surfaces.
Vacuums Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 87544
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Apr 2024 01:16:19
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips Marathon Bagless vacuum cleaner FC9200/11
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Cylinder vacuum 2 L 2000 W Black
  • - Dry Bagless
  • - HEPA Filtering 76 dB
  • - Operating radius: 10 m
  • - Carrying handle(s)
Long product name Philips Marathon Bagless vacuum cleaner FC9200/11 :
The long product name of Philips Marathon Bagless vacuum cleaner FC9200/11. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

FC9200, 2000 W, 7.2 kg
More>>>
Philips Marathon Bagless vacuum cleaner FC9200/11:
The official description of Philips Marathon Bagless vacuum cleaner FC9200/11 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Thanks to Philips` new Cyclone Filter technology, the bagless Marathon delivers suction power that lasts. Its efficient design and 2000 W motor deliver very high max. suction power in its category, and it`s the quietest bagless available.

Short summary description Philips Marathon Bagless vacuum cleaner FC9200/11:
This short summary of the Philips Marathon Bagless vacuum cleaner FC9200/11 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Marathon Bagless vacuum cleaner FC9200/11, 2000 W, Cylinder vacuum, Dry, Bagless, 2 L, HEPA

Long summary description Philips Marathon Bagless vacuum cleaner FC9200/11:
This is an auto-generated long summary of Philips Marathon Bagless vacuum cleaner FC9200/11 based on the first three specs of the first five spec groups.

Philips Marathon Bagless vacuum cleaner FC9200/11. Maximum input power: 2000 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Bagless, Dust capacity: 2 L. Vacuum air filtering: HEPA, Dirt separating method: Filtering, Noise level: 76 dB. Product colour: Black

Power
Input power (IEC)
1800 W
Suction power
350 AW
Maximum input power *
2000 W
Power control
Electronic
Design
Dust capacity *
2 L
Type *
Cylinder vacuum
Cleaning type *
Dry
Product colour *
Black
Tube type
Telescopic
Tube material
Metal
Wheels material
Rubber
Dust container type *
Bagless
Performance
Vacuum air filtering *
HEPA
Dirt separating method *
Filtering
Performance
HEPA class
HEPA 12
Proper use *
Home
Noise level *
76 dB
Vacuum
30 kPa
Airflow
40 l/s
Operating radius
10 m
Ergonomics
Cord length
7 m
Handgrip accessory storage
Yes
Carrying handle(s)
Yes
Weight & dimensions
Weight
7.2 kg
Packaging content
Vacuum brushes included
Dusting brush
Crevice tool
Yes
Number of nozzles
2