Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Marathon FC9200/01 All floors Bagless Vacuum Cleaner

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Marathon
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FC9200/01 All floors Bagless Vacuum Cleaner
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FC9200/01 show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
8710103194408 show
Category
Electrical apparatus that by means of suction collects dust and small particles from floors and other surfaces.
Vacuums
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35785
This statistic is based on the 86463 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84487 free Open Icecat users.
Info modified on: 06 Dec 2019 09:32:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Philips Marathon FC9200/01 All floors Bagless Vacuum Cleaner :
The short editorial description of Philips Marathon FC9200/01 All floors Bagless Vacuum Cleaner

FC9200/01 All floors, 2000 W, 2 l, HEPA 12
More>>>
Philips Marathon FC9200/01 All floors Bagless Vacuum Cleaner:
The official marketing text of Philips Marathon FC9200/01 All floors Bagless Vacuum Cleaner as supplied by the manufacturer

Thanks to Philips' new Cyclone Filter technology, the bagless Marathon delivers suction power that lasts. Its efficient design and 2000 W motor deliver very high max. suction power in its category, and it's the quietest bagless available.
Thorough cleaning results all the time:
- 2000 W motor generating 350 W max. suction power;
- High performance cyclone filter for lasting suction power.
Easy cleaning even around furniture:
- Tri-Active nozzle cleans your floor in three different ways.
Traps dust and allergens inside:
- HEPA 12 filter with 99.5% filtration of dust.

Short summary description Philips Marathon FC9200/01 All floors Bagless Vacuum Cleaner:
This short summary of the Philips Marathon FC9200/01 All floors Bagless Vacuum Cleaner data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Marathon FC9200/01 All floors Bagless Vacuum Cleaner, 2000 W, Cylinder vacuum, Dry, Bagless, HEPA, Filtering

Long summary description Philips Marathon FC9200/01 All floors Bagless Vacuum Cleaner:
This is an auto-generated long summary of Philips Marathon FC9200/01 All floors Bagless Vacuum Cleaner based on the first three specs of the first five spec groups.

Philips Marathon FC9200/01 All floors Bagless Vacuum Cleaner. Maximum input power: 2000 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Bagless. Vacuum air filtering: HEPA, Dirt separating method: Filtering, Noise level: 76 dB. Product colour: Black

Power
Maximum input power *
The maximum power that can be inputted into the device.
2000 W
Suction power
The power of a vacuum cleaner to suck up dust etc.
350 W
Design
Type *
Characteristics of the device.
Cylinder vacuum
Cleaning type *
Way in which device cleans something or itself.
Dry
Dust container type *
Dust collected by a vacuum cleaner may be stored in a vacuum cleaner bag (which must be thrown away and replaced by an empty bag) or a some kind of box which can be emptied (known as 'bagless' vacuum cleaners).
Bagless
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Wheels material
Rubber
Cordless
No
Filter
HEPA 12
Performance
Vacuum air filtering *
There is a device in the vacuum cleaner for filtering the air (removing certain particples). One of the best is the HEPA filterning system which traps the fine particles (such as pollen and dust mite feces) which trigger allergy and asthma symptoms.
HEPA
Dirt separating method *
Filtering
Noise level *
The amplitude level of the undesired background noise, usually measured in decibels (db).
76 dB
Performance
HEPA class
HEPA 12
Vacuum
30 kPa
Airflow
40 l/s
Operating radius
The radius is a meausrement from the centre to the circumference (edge) of a circle or sphere. It is equal to half the diameter.
10 m
Ergonomics
Cord length
The distance from one end of the cord (cable) to the other.
7 m
On/off switch
The button which is pressed to switch the device on or off.
Yes
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
7.2 kg
Other features
Telescopic tube
Yes
Power consumption (typical)
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
1800 W
Accessory storage
Yes
Dust capacity dry
2 L
Customer service details
X