location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips FC9165 Floor Pro Bag Vacuum Cleaner

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FC9165 Floor Pro Bag Vacuum Cleaner
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FC9165/01 show
Show alternative article codes used in the online market place
Category:
Electrical apparatus that by means of suction collects dust and small particles from floors and other surfaces.
Vacuums Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 78005
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Apr 2024 16:45:27
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips FC9165 Floor Pro Bag Vacuum Cleaner
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Cylinder vacuum 4 L 2200 W
  • - Dry
  • - HEPA Filtering 78 dB
  • - Dust container full indicator Operating radius: 12 m
Long product name Philips FC9165 Floor Pro Bag Vacuum Cleaner :
The long product name of Philips FC9165 Floor Pro Bag Vacuum Cleaner. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

FC9165, Bag Vacuum Cleaner
More>>>
Philips FC9165 Floor Pro Bag Vacuum Cleaner:
The official description of Philips FC9165 Floor Pro Bag Vacuum Cleaner as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The highest suction power ever

500 W suction power for effortless cleaning

The highest suction level ever, resulting in effortless cleaning: this is what the FC916x range is all about. Combined with a hygienic filter and easy dustbag removal system the FC916x range takes care of all your dust and dirt.

Superior cleaning

- 2200 W motor generating 500 W suction power

Anti-allergy system for the cleanest home

- HEPA AirSeal and washable HEPA 13 filter

Easy cleaning even around furniture

- Tri-Active nozzle with unique 3-in-1 action

Longer-lasting dust pick-up

- XXL 4 litre S-bag for maximum productivity

Better cleaning of hard floors

- Super Parquet nozzle removes 3x more sticky dirt

Short summary description Philips FC9165 Floor Pro Bag Vacuum Cleaner:
This short summary of the Philips FC9165 Floor Pro Bag Vacuum Cleaner data-sheet is auto-generated and uses the product title and the first six key specs.

Philips FC9165 Floor Pro Bag Vacuum Cleaner, 2200 W, Cylinder vacuum, Dry, 4 L, HEPA, Filtering

Long summary description Philips FC9165 Floor Pro Bag Vacuum Cleaner:
This is an auto-generated long summary of Philips FC9165 Floor Pro Bag Vacuum Cleaner based on the first three specs of the first five spec groups.

Philips FC9165 Floor Pro Bag Vacuum Cleaner. Maximum input power: 2200 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust capacity: 4 L. Vacuum air filtering: HEPA, Dirt separating method: Filtering, Noise level: 78 dB

Power
Input power (IEC)
2000 W
Suction power
500 AW
Maximum input power *
2200 W
Design
Dust capacity *
4 L
Type *
Cylinder vacuum
Cleaning type *
Dry
Wheels material
Rubber
Performance
Vacuum air filtering *
HEPA
Dirt separating method *
Filtering
HEPA class
HEPA 13
Noise level *
78 dB
Vacuum
34 kPa
Airflow
47 l/s
Operating radius
12 m
Ergonomics
Cord length
9 m
Dust container full indicator *
Yes
Park/storage assist
Yes
On/off switch
Yes
Weight & dimensions
Weight
6.3 kg
Packaging content
Vacuum brushes included
Hard floor brush
Crevice tool
Yes
Special nozzle
Super Parquet nozzle, Turbo Brush nozzle
Other features
Additional accessories
Brush, crevice and small nozzle
Accessory storage
Bridge
Clean comfort cassette
Yes
Nozzle
Tri-Active nozzle, dark