location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Studio Vacuum cleaner with bag FC9089/01

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Studio
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Vacuum cleaner with bag FC9089/01
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FC9089/01 show
Show alternative article codes used in the online market place
Category:
Electrical apparatus that by means of suction collects dust and small particles from floors and other surfaces.
Vacuums Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18497
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Apr 2024 16:45:27
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips Studio Vacuum cleaner with bag FC9089/01
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Cylinder vacuum 3 L 1250 W Black
  • - Dry
  • - HEPA Filtering 78 dB
  • - Dust container full indicator Operating radius: 11 m
Long product name Philips Studio Vacuum cleaner with bag FC9089/01 :
The long product name of Philips Studio Vacuum cleaner with bag FC9089/01. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Input power 1250W, Suction power 350W, 39l/s, 78dB, 28kPa, Black
More>>>
Philips Studio Vacuum cleaner with bag FC9089/01:
The official description of Philips Studio Vacuum cleaner with bag FC9089/01 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Greener every day
Studio is for people who would like the performance of a big vacuum cleaner combined with the compactness of a small one. The new highly efficient HD motor uses up to 30% less energy, while keeping the excellent suction power.

Low power consumption, high-power results
- New 1250 Watt HD motor generates max. 350 Watt suction power
Carefree cleaning
- Ergonomically designed ComfortControl handle
Change controls without bending down
- Fingertip controls in the handle
Easy to use all over the house
- Two comfortable carrying handles for extra convenience
Easy cleaning, even around furniture
- Tri-active nozzle with unique 3-in-1 action

Short summary description Philips Studio Vacuum cleaner with bag FC9089/01:
This short summary of the Philips Studio Vacuum cleaner with bag FC9089/01 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Studio Vacuum cleaner with bag FC9089/01, 1250 W, Cylinder vacuum, Dry, 3 L, HEPA, Filtering

Long summary description Philips Studio Vacuum cleaner with bag FC9089/01:
This is an auto-generated long summary of Philips Studio Vacuum cleaner with bag FC9089/01 based on the first three specs of the first five spec groups.

Philips Studio Vacuum cleaner with bag FC9089/01. Maximum input power: 1250 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust capacity: 3 L. Vacuum air filtering: HEPA, Dirt separating method: Filtering, Noise level: 78 dB. Product colour: Black

Power
Suction power
350 AW
Maximum input power *
1250 W
Power control
Electronic
Design
Dust capacity *
3 L
Type *
Cylinder vacuum
Cleaning type *
Dry
Product colour *
Black
Tube type
Telescopic
Tube material
Metal
Wheels material
Rubber
Filter
Ultra Clean Air HEPA 13
Extension tubes
Yes
Dust bag type
S-bag
Performance
Vacuum air filtering *
HEPA
Dirt separating method *
Filtering
HEPA class
HEPA 13
Proper use *
Home
Noise level *
78 dB
Vacuum
28 kPa
Operating radius
11 m
Ergonomics
Cord length
8 m
Dust container full indicator *
Yes
Soft grip
Yes
Other features
Clean comfort cassette
Yes
Nozzle
TriActive