Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips StudioPower Vacuum cleaner with bag FC9080/01

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
StudioPower
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Vacuum cleaner with bag FC9080/01
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FC9080/01 show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
8710103512684 show
Category
Electrical apparatus that by means of suction collects dust and small particles from floors and other surfaces.
Vacuums
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byPhilips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47458
This statistic is based on the 91603 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 89561 free Open Icecat users.
Info modified on: 26 Sep 2019 22:50:20
The date of the most recent change of this product data-sheet in Icecat.
Long product name Philips StudioPower Vacuum cleaner with bag FC9080/01 :
The short editorial description of Philips StudioPower Vacuum cleaner with bag FC9080/01

Vacuum cleaner with bag, 2000W
More>>>
Philips StudioPower Vacuum cleaner with bag FC9080/01:
The official marketing text of Philips StudioPower Vacuum cleaner with bag FC9080/01 as supplied by the manufacturer

2000 Watt motor generating max. 400 Watt suction power
This powerful 2000 Watt motor generates max. 400 Watt suction power for excellent cleaning results.

Two comfortable carrying handles for extra convenience
This vacuum cleaner has not one, but two carrying handles. When it is on its wheels, there is a handle on top which enables you to easily move the cleaner around with very little bending. The second handle on the front side of the appliance enables you to comfortably carry it around in an upright position.

HEPA AirSeal plus HEPA 13 washable filter
This vacuum cleaner has been designed in such a way that all the air taken in is passed through the washable HEPA 13 filter (99.95% filtration) before it is exhausted. No escape is possible.

Tri-active nozzle with unique 3-in-1 action
This unique nozzle is aerodynamically designed for maximum cleaning efficiency, has side brushes to remove dust from corners and curves, and has a front opening to pick up the big bits. Each stroke will deliver an immediate clean result.

An extra big 11 m reach
Thanks to its 8 m cord you have a 11 m reach without having to switch the plug.

Short summary description Philips StudioPower Vacuum cleaner with bag FC9080/01:
This short summary of the Philips StudioPower Vacuum cleaner with bag FC9080/01 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips StudioPower Vacuum cleaner with bag FC9080/01, 2000 W, Cylinder vacuum, Dry, Dust bag, 3 L, HEPA

Long summary description Philips StudioPower Vacuum cleaner with bag FC9080/01:
This is an auto-generated long summary of Philips StudioPower Vacuum cleaner with bag FC9080/01 based on the first three specs of the first five spec groups.

Philips StudioPower Vacuum cleaner with bag FC9080/01. Maximum input power: 2000 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Dust bag, Dust capacity: 3 L. Vacuum air filtering: HEPA, Dirt separating method: Filtering, Noise level: 78 dB. Product colour: Blue

Power
Maximum input power *
The maximum power that can be inputted into the device.
2000 W
Suction power
The power of a vacuum cleaner to suck up dust etc.
400 AW
Design
Type *
Characteristics of the device.
Cylinder vacuum
Cleaning type *
Way in which device cleans something or itself.
Dry
Dust container type *
Dust collected by a vacuum cleaner may be stored in a vacuum cleaner bag (which must be thrown away and replaced by an empty bag) or a some kind of box which can be emptied (known as 'bagless' vacuum cleaners).
Dust bag
Dust capacity *
The space that the product e.g. vacuum cleaner,vacuum cleaner bag has for dust.
3 L
Product colour *
The colour e.g. red, blue, green, black, white.
Blue
Tube material
The material the tube is made of.
Metal
Cordless
No
Dust bag type
S-bag
Performance
Vacuum air filtering *
There is a device in the vacuum cleaner for filtering the air (removing certain particples). One of the best is the HEPA filterning system which traps the fine particles (such as pollen and dust mite feces) which trigger allergy and asthma symptoms.
HEPA
Dirt separating method *
Filtering
Noise level *
The amplitude level of the undesired background noise, usually measured in decibels (db).
78 dB
HEPA class
HEPA 13
Performance
Air filtration stages quantity
13
Vacuum
30 kPa
Airflow
40 l/s
Operating radius
The radius is a meausrement from the centre to the circumference (edge) of a circle or sphere. It is equal to half the diameter.
11 m
Ergonomics
Dust container full indicator *
Yes
Cord length
The distance from one end of the cord (cable) to the other.
8 m
Park/storage assist
Yes
On/off switch
The button which is pressed to switch the device on or off.
Yes
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
6 kg
Packaging content
Vacuum brushes included
Hard floor brush
Crevice tool
Yes
Other features
Telescopic tube
Yes
Customer service details
Array
X