Philips Jewel FC9062/01 Vacuum cleaner with bag, 1800 W, Cylinder vacuum, Dry, 3 L, HEPA, Filtering
Philips Jewel FC9062/01 Vacuum cleaner with bag. Maximum input power: 1800 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust capacity: 3 L. Vacuum air filtering: HEPA, Dirt separating method: Filtering, Noise level: 76 dB. Product colour: Black