Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips EasyClean Bagless vacuum cleaner FC8724/01

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EasyClean
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Bagless vacuum cleaner FC8724/01
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FC8724/01
Category
Electrical apparatus that by means of suction collects dust and small particles from floors and other surfaces.
Vacuums
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byPhilips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27406
This statistic is based on the 90387 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88365 free Open Icecat users.
Info modified on: 05 Sep 2019 12:33:55
The date of the most recent change of this product data-sheet in Icecat.
Long product name Philips EasyClean Bagless vacuum cleaner FC8724/01 :
The short editorial description of Philips EasyClean Bagless vacuum cleaner FC8724/01

Take the effort out of cleaning. No bag required. PerfectCare.
More>>>
Philips EasyClean Bagless vacuum cleaner FC8724/01:
The official marketing text of Philips EasyClean Bagless vacuum cleaner FC8724/01 as supplied by the manufacturer

EasyClean is designed for those people who want a thorough cleaning result at minimal effort.
- Easily removes dirt and dust
- Clean air in your home
- Easy dust disposal
- Superior hard-floor cleaning
- Outstanding results on carpets and furniture
- Easy cleaning, even around furniture

Short summary description Philips EasyClean Bagless vacuum cleaner FC8724/01:
This short summary of the Philips EasyClean Bagless vacuum cleaner FC8724/01 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips EasyClean Bagless vacuum cleaner FC8724/01, Dry, 2 L, HEPA, Filtering, 79 dB, Blue

Long summary description Philips EasyClean Bagless vacuum cleaner FC8724/01:
This is an auto-generated long summary of Philips EasyClean Bagless vacuum cleaner FC8724/01 based on the first three specs of the first five spec groups.

Philips EasyClean Bagless vacuum cleaner FC8724/01. Cleaning type: Dry, Dust capacity: 2 L. Vacuum air filtering: HEPA, Dirt separating method: Filtering, Noise level: 79 dB. Product colour: Blue

Power
Suction power
The power of a vacuum cleaner to suck up dust etc.
300 AW
Design
Cleaning type *
Way in which device cleans something or itself.
Dry
Dust capacity *
The space that the product e.g. vacuum cleaner,vacuum cleaner bag has for dust.
2 L
Product colour *
The colour e.g. red, blue, green, black, white.
Blue
Wheels material
Rubber
Filter
HEPA12
Performance
Vacuum air filtering *
There is a device in the vacuum cleaner for filtering the air (removing certain particples). One of the best is the HEPA filterning system which traps the fine particles (such as pollen and dust mite feces) which trigger allergy and asthma symptoms.
HEPA
Dirt separating method *
Filtering
Noise level *
The amplitude level of the undesired background noise, usually measured in decibels (db).
79 dB
Performance
HEPA class
HEPA 12
Vacuum
26.5 kPa
Airflow
30 l/s
Operating radius
The radius is a meausrement from the centre to the circumference (edge) of a circle or sphere. It is equal to half the diameter.
10 m
Ergonomics
Cord length
The distance from one end of the cord (cable) to the other.
7 m
Packaging content
Special nozzle
Special nozzle included in package.
Super parquet nozzle Turbo brush nozzle
Other features
Accessory storage
On handgrip
Additional accessories
Crevice, Brush, Small nozzle
Nozzle
Tri-Active nozzle
Customer service details
X