Philips EasyClean FC8712/01 Bagless vacuum cleaner, 1800 W, Cylinder vacuum, Dry, Bagless, 2 L, HEPA
Philips EasyClean FC8712/01 Bagless vacuum cleaner. Maximum input power: 1800 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Bagless, Dust capacity: 2 L. Vacuum air filtering: HEPA, Dirt separating method: Filtering, Noise level: 79 dB. Product colour: Yellow