location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Expression FC8615/03 Vacuum cleaner with bag

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Expression FC8615/03 Vacuum cleaner with bag
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FC8615/03 show
Show alternative article codes used in the online market place
Category:
Electrical apparatus that by means of suction collects dust and small particles from floors and other surfaces.
Vacuums Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6800
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Apr 2024 16:45:14
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Philips FC8615/03 user manual (1.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Leaflet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips Expression FC8615/03 Vacuum cleaner with bag
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Washable HEPA 12 filter
  • - 1800 Watt motor
  • - Turbo Brush nozzle
  • - Clean Comfort Cassette
  • - Soft rubber wheels
  • - s-bag Clinic - Anti-allergy
Long product name Philips Expression FC8615/03 Vacuum cleaner with bag :
The long product name of Philips Expression FC8615/03 Vacuum cleaner with bag. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Philips Expression Vacuum cleaner with bag
More>>>
Philips Expression FC8615/03 Vacuum cleaner with bag:
The official description of Philips Expression FC8615/03 Vacuum cleaner with bag as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Gives dust no chance
Multiple filters trap up to 99.9% of all dust
Expression offers an effective way of filtering pollen, spores, and allergens out of the air. The washable HEPA 12 filter, in combination with the s-bag Clinic, traps up to 99.9% of all dust particles.

Short summary description Philips Expression FC8615/03 Vacuum cleaner with bag:
This short summary of the Philips Expression FC8615/03 Vacuum cleaner with bag data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Expression FC8615/03 Vacuum cleaner with bag, 1800 W, Cylinder vacuum, Dry, Dust bag, 3 L, HEPA

Long summary description Philips Expression FC8615/03 Vacuum cleaner with bag:
This is an auto-generated long summary of Philips Expression FC8615/03 Vacuum cleaner with bag based on the first three specs of the first five spec groups.

Philips Expression FC8615/03 Vacuum cleaner with bag. Maximum input power: 1800 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Dust bag, Dust capacity: 3 L. Vacuum air filtering: HEPA, Dirt separating method: Filtering, Noise level: 82 dB. Product colour: Red

1800-Watt motor generating max. 350 Watts suction power
1800-Watt motor generating max. 350 Watts suction power

Vacuum cleaner with 1800 Watt motor generating max. 350 Watt suction power for perfect cleaning results.

Washable HEPA 12 filter, 99.5% filtration
Washable HEPA 12 filter, 99.5% filtration

This washable HEPA 12 filter catches at least 99.5% of all harmful microscopic vermin that causes respiratory allergies.

s-bag Clinic catches up to 99.9% of all dust
s-bag Clinic catches up to 99.9% of all dust

This dust bag filters up to 99.9% of pollen, spores and allergens. Ideal for people with allergies!

Unique Clean Comfort Cassette to avoid contact with dust
Unique Clean Comfort Cassette to avoid contact with dust

When you dispose of the dust bag from your Philips vacuum cleaner, there will be no contact with the dust thanks to this patented dust bag holder.

Turbo Brush nozzle removes 25% more hairs and dust
Turbo Brush nozzle removes 25% more hairs and dust

The Turbo Brush nozzle allows deep cleaning of carpets and quick hair and fluff removal from carpets. The rotating brush actively removes small dust particles and hairs, resulting in a 25% better cleaning performance on carpets. The wheels of the nozzle prevent damage during use on hard floors.

Soft rubber wheels
Soft rubber wheels

This vacuum cleaner has rubber wheels, making it glide smoothly over hard floors without the risk of scratches.

Power
Input power (IEC)
1600 W
Suction power
350 AW
Maximum input power *
1800 W
Power control
Electronic
Power source
AC
Design
Dust capacity *
3 L
Type *
Cylinder vacuum
Cleaning type *
Dry
Product colour *
Red
Tube type
Telescopic
Tube parts quantity
2
Tube material
Metal
Flexible hose
Yes
Tube coupling
Conic
Dust container type *
Dust bag
Performance
Vacuum air filtering *
HEPA
Dirt separating method *
Filtering
HEPA class
HEPA 12
Motor protection filter
Yes
Removable filter
Yes
Performance
Washable filter
Yes
Proper use *
Home
Cleaning surfaces *
Bare floor, Carpet, Hard floor, Soft floor
Noise level *
82 dB
Vacuum
30 kPa
Airflow
40 l/s
Operating radius
10 m
Ergonomics
Cord length
7 m
Cord storage
Yes
Automatic cord rewinder
Yes
Dust container full indicator *
Yes
Handgrip accessory storage
Yes
Carrying handle(s)
Yes
Handles quantity
1
On/off switch
Yes
Control type
Buttons
Packaging content
Vacuum brushes included
Turbo brush
Crevice tool
Yes
Number of nozzles
2