Philips logo

Philips Expression FC8608/04 Vacuum cleaner with bag

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57601
Info modified on:
28 Nov 2024, 13:44:46
End of life date:
31 Dec 2020
Short summary description Philips Expression FC8608/04 Vacuum cleaner with bag:

Philips Expression FC8608/04 Vacuum cleaner with bag, 1800 W, Cylinder vacuum, Dry, Dust bag, 3 L, HEPA

Long summary description Philips Expression FC8608/04 Vacuum cleaner with bag:

Philips Expression FC8608/04 Vacuum cleaner with bag. Maximum input power: 1800 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Dust bag, Dust capacity: 3 L. Vacuum air filtering: HEPA, Dirt separating method: Filtering, Noise level: 82 dB. Product colour: Yellow

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.