location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Expression FC8606/02 Vacuum cleaner with bag

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Expression
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Expression FC8606/02 Vacuum cleaner with bag
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FC8606/02 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103246633 show
Category:
Electrical apparatus that by means of suction collects dust and small particles from floors and other surfaces.
Vacuums Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 68742
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Apr 2024 00:39:13
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2020
Product end of life date
Philips FC8606/02 user manual (1.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips Expression FC8606/02 Vacuum cleaner with bag
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1800 Watt motor
  • - Clean Comfort Cassette
  • - Super Clean Air HEPA 12 filter
Long product name Philips Expression FC8606/02 Vacuum cleaner with bag :
The long product name of Philips Expression FC8606/02 Vacuum cleaner with bag. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Philips Expression Vacuum cleaner with bag
More>>>
Philips Expression FC8606/02 Vacuum cleaner with bag:
The official description of Philips Expression FC8606/02 Vacuum cleaner with bag as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Highest cleaning power for your money
A powerful 1800 W vacuum cleaner that provides no less than 350 W of suction power! This model comes with a standard wheeled nozzle, 5-layer filtration system with HEPA filter, Clean Comfort Cassette and extra-long cord.

Short summary description Philips Expression FC8606/02 Vacuum cleaner with bag:
This short summary of the Philips Expression FC8606/02 Vacuum cleaner with bag data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Expression FC8606/02 Vacuum cleaner with bag, 1800 W, Cylinder vacuum, Dry, Dust bag, 3 L, HEPA

Long summary description Philips Expression FC8606/02 Vacuum cleaner with bag:
This is an auto-generated long summary of Philips Expression FC8606/02 Vacuum cleaner with bag based on the first three specs of the first five spec groups.

Philips Expression FC8606/02 Vacuum cleaner with bag. Maximum input power: 1800 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Dust bag, Dust capacity: 3 L. Vacuum air filtering: HEPA, Dirt separating method: Filtering, Noise level: 82 dB. Product colour: Black

1800-Watt motor generating max. 350 Watts suction power
1800-Watt motor generating max. 350 Watts suction power

Vacuum cleaner with 1800 Watt motor generating max. 350 Watt suction power for perfect cleaning results.

Unique Clean Comfort Cassette to avoid contact with dust
Unique Clean Comfort Cassette to avoid contact with dust

When you dispose of the dust bag from your Philips vacuum cleaner, there will be no contact with the dust thanks to this patented dust bag holder.

Super Clean Air HEPA 12 filter, 99.5% filtration
Super Clean Air HEPA 12 filter, 99.5% filtration

This Super Clean Air HEPA 12 filter catches at least 99.5% of all harmful microscopic vermin that cause respiratory allergies.

Power
Input power (IEC)
1600 W
Suction power
350 AW
Maximum input power *
1800 W
Power control
Electronic
Design
Dust capacity *
3 L
Type *
Cylinder vacuum
Cleaning type *
Dry
Product colour *
Black
Tube type
Telescopic
Tube material
Metal
Wheels material
Plastic
Dust container type *
Dust bag
Performance
Vacuum air filtering *
HEPA
Dirt separating method *
Filtering
Performance
HEPA class
HEPA 12
Air filtration stages quantity
5
Proper use *
Home
Noise level *
82 dB
Vacuum
30 kPa
Airflow
40 l/s
Operating radius
10 m
Ergonomics
Cord length
7 m
Dust container full indicator *
Yes
Packaging content
Crevice tool
Yes
Number of nozzles
2
Technical details
Cable length
7 m