location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips FC8474/71 vacuum 1.5 L Cylinder vacuum Dry 1800 W Bagless

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FC8474/71
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FC8474/71 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103765967
Category:
Electrical apparatus that by means of suction collects dust and small particles from floors and other surfaces.
Vacuums Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8596
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Apr 2024 18:43:08
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips FC8474/71 vacuum 1.5 L Cylinder vacuum Dry 1800 W Bagless
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Cylinder vacuum 1.5 L 1800 W Red
  • - Variable power
  • - Dry Bagless
  • - Micro, HEPA Filtering 84 dB
  • - Operating radius: 9 m
More>>>
Short summary description Philips FC8474/71 vacuum 1.5 L Cylinder vacuum Dry 1800 W Bagless:
This short summary of the Philips FC8474/71 vacuum 1.5 L Cylinder vacuum Dry 1800 W Bagless data-sheet is auto-generated and uses the product title and the first six key specs.

Philips FC8474/71, 1800 W, Cylinder vacuum, Dry, Bagless, 1.5 L, Micro, HEPA

Long summary description Philips FC8474/71 vacuum 1.5 L Cylinder vacuum Dry 1800 W Bagless:
This is an auto-generated long summary of Philips FC8474/71 vacuum 1.5 L Cylinder vacuum Dry 1800 W Bagless based on the first three specs of the first five spec groups.

Philips FC8474/71. Maximum input power: 1800 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Bagless, Dust capacity: 1.5 L. Vacuum air filtering: Micro, HEPA, Dirt separating method: Filtering, Noise level: 84 dB. Product colour: Red

Power
Suction power
350 AW
Maximum input power *
1800 W
Variable power
Yes
Design
Dust capacity *
1.5 L
Type *
Cylinder vacuum
Cleaning type *
Dry
Product colour *
Red
Tube type
Telescopic
Tube material
Metal
Wheels material
Plastic
Cordless
No
Dust container type *
Bagless
Performance
Vacuum air filtering *
Micro, HEPA
Dirt separating method *
Filtering
HEPA class
HEPA 10
Performance
Washable filter
Yes
Proper use *
Home
Cleaning surfaces *
Hard floor
Noise level *
84 dB
Vacuum
25 kPa
Airflow
35 l/s
Operating radius
9 m
Ergonomics
Cord length
6 m
Weight & dimensions
Width
285 mm
Depth
406 mm
Height
238 mm
Weight
4.5 kg
Packaging content
Vacuum brushes included
Turbo brush, Hard floor brush
Crevice tool
Yes
Number of nozzles
2