Philips CityLine FC8438/02 Vacuum cleaner with bag, 1800 W, Cylinder vacuum, Dry, Dust bag, 2 L, Micro, HEPA
Philips CityLine FC8438/02 Vacuum cleaner with bag. Maximum input power: 1800 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Dust bag, Dust capacity: 2 L. Vacuum air filtering: Micro, HEPA, Dirt separating method: Filtering, Noise level: 79 dB. Product colour: White