Philips logo

Philips Impact FC8394/01 Vacuum cleaner with bag

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
110020
Info modified on:
28 Nov 2024, 13:46:48
End of life date:
31 Dec 2020
Short summary description Philips Impact FC8394/01 Vacuum cleaner with bag:

Philips Impact FC8394/01 Vacuum cleaner with bag, 1600 W, Cylinder vacuum, Dry, Dust bag, 2 L, 80 dB

Long summary description Philips Impact FC8394/01 Vacuum cleaner with bag:

Philips Impact FC8394/01 Vacuum cleaner with bag. Maximum input power: 1600 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Dust bag, Dust capacity: 2 L. Noise level: 80 dB

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.