Philips Economy FC8348/01 Vacuum cleaner with bag, 1400 W, Cylinder vacuum, Dry, Dust bag, 2 L, HEPA
Philips Economy FC8348/01 Vacuum cleaner with bag. Maximum input power: 1400 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Dust bag, Dust capacity: 2 L. Vacuum air filtering: HEPA, Dirt separating method: Filtering, Noise level: 82 dB. Product colour: Yellow