Philips FC8262/01 Bagless vacuum cleaner, 1600 W, Cylinder vacuum, Dry, Bagless, 1 L, HEPA
Philips FC8262/01 Bagless vacuum cleaner. Maximum input power: 1600 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Bagless, Dust capacity: 1 L. Vacuum air filtering: HEPA, Dirt separating method: Filtering, Noise level: 85 dB. Product colour: Purple