Philips FC8256/01 Bagless vacuum cleaner, 1400 W, Cylinder vacuum, Dry, Bagless, 1 L, Micro
Philips FC8256/01 Bagless vacuum cleaner. Maximum input power: 1400 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Bagless, Dust capacity: 1 L. Vacuum air filtering: Micro, Dirt separating method: Filtering, Noise level: 85 dB. Product colour: Blue