Philips logo

Philips FC8212/03 Super parquet bag vacuum cleaner

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64148
Info modified on:
05 May 2024, 23:56:38
Short summary description Philips FC8212/03 Super parquet bag vacuum cleaner:

Philips FC8212/03 Super parquet bag vacuum cleaner, 1600 W, Cylinder vacuum, Dry, Dust bag, 2 L, HEPA

Long summary description Philips FC8212/03 Super parquet bag vacuum cleaner:

Philips FC8212/03 Super parquet bag vacuum cleaner. Maximum input power: 1600 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Dust bag, Dust capacity: 2 L. Vacuum air filtering: HEPA, Dirt separating method: Filtering, Noise level: 84 dB. Product colour: Blue

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.