Philips logo

Philips Vacuum cleaner with bag FC8210/01

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69819
Info modified on:
05 May 2024, 23:52:07
Short summary description Philips Vacuum cleaner with bag FC8210/01:

Philips Vacuum cleaner with bag FC8210/01, 1600 W, Cylinder vacuum, Dry, Dust bag, 2 L, HEPA

Long summary description Philips Vacuum cleaner with bag FC8210/01:

Philips Vacuum cleaner with bag FC8210/01. Maximum input power: 1600 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Dust bag, Dust capacity: 2 L. Vacuum air filtering: HEPA, Dirt separating method: Filtering, Noise level: 84 dB. Product colour: Purple

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.