Philips FC8208/01 Vacuum cleaner with bag, 1600 W, Cylinder vacuum, Dry, Dust bag, 2 L, HEPA
Philips FC8208/01 Vacuum cleaner with bag. Maximum input power: 1600 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Dust bag, Dust capacity: 2 L. Vacuum air filtering: HEPA, Dirt separating method: Filtering, Noise level: 84 dB. Product colour: Purple