location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips s-bag FC8021/03 Vacuum cleaner bags

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
s-bag
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
s-bag FC8021/03 Vacuum cleaner bags
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FC8021/03 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103291398 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 362870
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Sep 2024 21:47:00
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 12 Mar 2023
Product end of life date
Product Brochure/Datasheet (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips s-bag FC8021/03 Vacuum cleaner bags
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Universal standard
  • - Long-lasting performance
  • - High filtration capacity
  • - TÜV certified
  • - Hygienic closing system
  • - Highly resistant material
Long product name Philips s-bag FC8021/03 Vacuum cleaner bags :
The long product name of Philips s-bag FC8021/03 Vacuum cleaner bags. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Philips s-bag Vacuum cleaner bags
More>>>
Philips s-bag FC8021/03 Vacuum cleaner bags:
The official description of Philips s-bag FC8021/03 Vacuum cleaner bags as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Longer performance, better filtration


S-bag® classic long performance
s-bag® is the universal dust bag for all Philips and Electrolux (Electrolux, AEG, Volta, Tornado) vacuum cleaners with bags. When buying replacement bags, just look for the s-bag® logo. Use of non-original bags can damage your cleaner.

Short summary description Philips s-bag FC8021/03 Vacuum cleaner bags:
This short summary of the Philips s-bag FC8021/03 Vacuum cleaner bags data-sheet is auto-generated and uses the product title and the first six key specs.

Philips s-bag FC8021/03 Vacuum cleaner bags, Cylinder vacuum, Dust bag, Blue, White, Synthetic, Philips, PowerLife: FC8320 - FC8329, FC8450 - FC8459 2000 Series, PowerGo: FC8240 - FC8246, FC8293 -...

Long summary description Philips s-bag FC8021/03 Vacuum cleaner bags:
This is an auto-generated long summary of Philips s-bag FC8021/03 Vacuum cleaner bags based on the first three specs of the first five spec groups.

Philips s-bag FC8021/03 Vacuum cleaner bags. Suitable for vacuum type: Cylinder vacuum, Product type: Dust bag, Product colour: Blue, White. Quantity per pack: 4 pc(s)

A universal standard for an easy choice
A universal standard for an easy choice

The original Philips s-bag® can be used for all Philips and Electrolux Group (Electrolux, AEG, Volta, Tornado) vacuum cleaners with bag. Skip the hassle of endlessly searching for a dust bag, simply look for the s-bag® logo.

50% longer lifetime than traditional paper bags
50% longer lifetime than traditional paper bags

s-bag® Classic Long Performance lasts 50% longer than traditional paper bags. The special synthetic material of the bag and the 15% bigger capacity ensure optimum airflow to maintain the suction power of your cleaner for longer.

Filters 99% of fine dust
Filters 99% of fine dust

The synthetic material of this vacuum bag filters up to 99% of dust and particles. It filters the air more efficiently than a normal paper bag and helps you get rid of airborne particles such as allergens.

TÜV-certified for trusted results
TÜV-certified for trusted results

The Philips s-bag® Classic Long Performance has been independently tested and certified by the TÜV Rheinland Group.

Hygienic closing system for easy disposal
Hygienic closing system for easy disposal

The patented closing system of the Philips s-bag® allows for easy and clean disposal, without spilling the trapped dirt that is inside.

High-resistance synthetic material, made in Sweden
High-resistance synthetic material, made in Sweden

The s-bag® Classic Long Performance is made of a highly resistant synthetic material, produced in Sweden.

Features
Suitable for vacuum type *
Cylinder vacuum
Product type *
Dust bag
Product colour
Blue, White
Material
Synthetic
Brand compatibility
Philips
Features
Compatibility
PowerLife: FC8320 - FC8329, FC8450 - FC8459 2000 Series, PowerGo: FC8240 - FC8246, FC8293 - FC8296, FC8250, FC8253, FC8289 3000 Series, Performer Compact: FC8366 - FC8367, FC8370 - FC8379, FC8383 - FC8389, XD3000, XD3010, XD3030, XD3100, XD3110, XD3112, XD3140 5000 Series, PerformerActive: FC8563, FC8574 - FC8579, FC8584 - FC8589 Jewel: FC9050 - FC9079 Performer: FC8680 - FC8682, FC9150 - FC9179 PerformerPro: FC9180 - FC9199 Performer Expert: FC8720 - FC8728 7000 Series, Performer Silent: FC8741, FC8743, FC8745, FC8779 - FC8786 Performer Ultimate: FC8921 - FC8925, FC8941 - FC8957
Packaging content
Quantity per pack *
4 pc(s)
Country Distributor
Deutschland 2 distributor(s)
Nederland 1 distributor(s)
Italia 1 distributor(s)